ABB AB
Control Station Enclosures
1SAM201911R1011
Description
ABB 1SAM201911R1011
Request a Quote
Email Supplier
Description
ABB 1SAM201911R1011
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1920868 |
|
Product Name
|
Control Station Enclosures |
|
Type
|
Pushbutton Enclosures
|
|
Length
|
7.68 inch (195 mm)
|
|
Width
|
7.68 inch (195 mm)
|
|
Depth
|
7.68 inch (195 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
3.46 inch (88 mm)
Width
5.75 inch (146 mm)
View Details