ABB AB Motor 1B00101-05

Description
DISCONTINUED BY MANUFACTURER, INDUSTRIAL MOTOR, 1 HP, 3 PHASE, 220/440 VOLTS, 2.6/1.3 AMPS, 3450/2850 RPM, 50/60 HERTZ, 56CZ FRAME. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INDUSTRIAL MOTOR, 1 HP, 3 PHASE, 220/440 VOLTS, 2.6/1.3 AMPS, 3450/2850 RPM, 50/60 HERTZ, 56CZ FRAME. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 190210343 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, INDUSTRIAL MOTOR, 1 HP, 3 PHASE, 220/440 VOLTS, 2.6/1.3 AMPS, 3450/2850 RPM, 50/60 HERTZ, 56CZ FRAME. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INDUSTRIAL MOTOR, 1 HP, 3 PHASE, 220/440 VOLTS, 2.6/1.3 AMPS, 3450/2850 RPM, 50/60 HERTZ, 56CZ FRAME. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 190210343
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8814554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 35.4 In-lbs (40.82 kg-cm)
View Details
Motors - AC, DC - 403-1113225019-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXA Gear Motor, 200V Batteryless - SXA15AW_-VL090-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.01 HP
Gearbox Ratio 5 : 1
Units Metric
View Details