Thomas & Betts Corporation Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.150 in. (Max.); UL 94V-2 18RAD-18377

Description
Terminals, Disconnects, 22-18 AWG Wire Size, Brass Material, Nylon Insulated, Tin Plated Fully Insulated Nylon Female - 187 Series Disconnects For Wire Range 22-18 Length 0.89, Tab Size .187 x .032 , Red Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability
Description
Terminals, Disconnects, 22-18 AWG Wire Size, Brass Material, Nylon Insulated, Tin Plated Fully Insulated Nylon Female - 187 Series Disconnects For Wire Range 22-18 Length 0.89, Tab Size .187 x .032 , Red Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability

Suppliers

Company
Product
Description
Supplier Links
Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.150 in. (Max.); UL 94V-2 - 70091944 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.150 in. (Max.); UL 94V-2
70091944
Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.150 in. (Max.); UL 94V-2 70091944
Terminals, Disconnects, 22-18 AWG Wire Size, Brass Material, Nylon Insulated, Tin Plated Fully Insulated Nylon Female - 187 Series Disconnects For Wire Range 22-18 Length 0.89, Tab Size .187 x .032 , Red Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability

Terminals, Disconnects, 22-18 AWG Wire Size, Brass Material, Nylon Insulated, Tin Plated

Fully Insulated Nylon Female - 187 Series Disconnects For Wire Range 22-18 Length 0.89, Tab Size .187 x .032 , Red


Features:

  • Quick, reliable method of connection to terminal blocks and boards without the use of tools
  • Unique construction of the female disconnect offers long-term dependability
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091944
Product Name Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.150 in. (Max.); UL 94V-2
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details