Terminals, Disconnects, 22-18 AWG Wire Size, Vinyl Insulated, Tin Plated, Brass Material
Fully Insulated Nylon Female - 187 Series Disconnects For Wire Range 22-18 Length 0.89, Tab Size .187 x .020 , Red
Features:
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 70091945 |
| Product Name | Terminal; 22 to 18 AWG; Brass; Vinyl; Tin Plated; 0.150 in. (Max.); UL 94V-2 |
| Terminal Type | Push On Terminal |