ABB AB Fork Crimp Terminal; Crimp Connector; 22 to 16 AWG; 600 V; Copper; Vinyl; Fork 18RA-8FL

Description
600 V, Vinyl Insulation, Sta-Kon® Terminals These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated. These have a specially designed tongue that lets them go on like a fork and stay on like a ring. To insure a Sta-Kon® terminal is properly plated and insulated, all our parts are put through a process which cleans and smooths the terminal of any manufacturing by-products, mainly grease, oils and sharp edges. Many competitive products do not put their
Datasheet
Description
600 V, Vinyl Insulation, Sta-Kon® Terminals These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated. These have a specially designed tongue that lets them go on like a fork and stay on like a ring. To insure a Sta-Kon® terminal is properly plated and insulated, all our parts are put through a process which cleans and smooths the terminal of any manufacturing by-products, mainly grease, oils and sharp edges. Many competitive products do not put their
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Crimp Terminal; Crimp Connector; 22 to 16 AWG; 600 V; Copper; Vinyl; Fork - 70092021 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fork Crimp Terminal; Crimp Connector; 22 to 16 AWG; 600 V; Copper; Vinyl; Fork
70092021
Fork Crimp Terminal; Crimp Connector; 22 to 16 AWG; 600 V; Copper; Vinyl; Fork 70092021
600 V, Vinyl Insulation, Sta-Kon® Terminals These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated. These have a specially designed tongue that lets them go on like a fork and stay on like a ring. To insure a Sta-Kon® terminal is properly plated and insulated, all our parts are put through a process which cleans and smooths the terminal of any manufacturing by-products, mainly grease, oils and sharp edges. Many competitive products do not put their

600 V, Vinyl Insulation, Sta-Kon® Terminals
These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.
These have a specially designed tongue that lets them go on like a fork and stay on like a ring.
To insure a Sta-Kon® terminal is properly plated and insulated, all our parts are put through a process which cleans and smooths the terminal of any manufacturing by-products, mainly grease, oils and sharp edges. Many competitive products do not put their

Supplier's Site
Terminal, Spade/fork, #8, Crimp, Red; Product Range Abb Thomas & Betts - 33F1332 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Red; Product Range Abb Thomas & Betts
33F1332
Terminal, Spade/fork, #8, Crimp, Red; Product Range Abb Thomas & Betts 33F1332
TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:Sta-Kon RA Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud Size:#8 RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:Sta-Kon RA Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud Size:#8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70092021 33F1332
Product Name Fork Crimp Terminal; Crimp Connector; 22 to 16 AWG; 600 V; Copper; Vinyl; Fork Terminal, Spade/fork, #8, Crimp, Red; Product Range Abb Thomas & Betts
Terminal Type Fork Terminal; Crimp Connector Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2855.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details