ABB AB Terminal; Fork; 22 to 16 AWG; 0.150 in.(Max.); Copper; Electro-Tin Plated; #6 18RA-6F

Description
22-16 AWG, Copper, Tin Finish, Vinyl Insulated Fork Terminal These fork terminals have extra-long PVC insulation sleeve for protection and stress relief at wire's flex point. Brazed seam barrel is serrated for high pull-out value. Terminal is high conductivity electrolytic copper, electro-tin plated. Insulation is color coded.
Datasheet
Description
22-16 AWG, Copper, Tin Finish, Vinyl Insulated Fork Terminal These fork terminals have extra-long PVC insulation sleeve for protection and stress relief at wire's flex point. Brazed seam barrel is serrated for high pull-out value. Terminal is high conductivity electrolytic copper, electro-tin plated. Insulation is color coded.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal; Fork; 22 to 16 AWG; 0.150 in.(Max.); Copper; Electro-Tin Plated; #6 - 70091862 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Fork; 22 to 16 AWG; 0.150 in.(Max.); Copper; Electro-Tin Plated; #6
70091862
Terminal; Fork; 22 to 16 AWG; 0.150 in.(Max.); Copper; Electro-Tin Plated; #6 70091862
22-16 AWG, Copper, Tin Finish, Vinyl Insulated Fork Terminal These fork terminals have extra-long PVC insulation sleeve for protection and stress relief at wire's flex point. Brazed seam barrel is serrated for high pull-out value. Terminal is high conductivity electrolytic copper, electro-tin plated. Insulation is color coded.

22-16 AWG, Copper, Tin Finish, Vinyl Insulated Fork Terminal
These fork terminals have extra-long PVC insulation sleeve for protection and stress relief at wire's flex point. Brazed seam barrel is serrated for high pull-out value. Terminal is high conductivity electrolytic copper, electro-tin plated. Insulation is color coded.

Supplier's Site
Terminal, Spade/fork, #6, 22-16Awg, Red; Product Range Abb Thomas & Betts - 65F710 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, 22-16Awg, Red; Product Range Abb Thomas & Betts
65F710
Terminal, Spade/fork, #6, 22-16Awg, Red; Product Range Abb Thomas & Betts 65F710
TERMINAL, SPADE/FORK, #6, 22-16AWG, RED; Product Range:Sta-Kon RA Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #6, 22-16AWG, RED; Product Range:Sta-Kon RA Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70091862 65F710
Product Name Terminal; Fork; 22 to 16 AWG; 0.150 in.(Max.); Copper; Electro-Tin Plated; #6 Terminal, Spade/fork, #6, 22-16Awg, Red; Product Range Abb Thomas & Betts
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details