NYL INS DISC FEM-250 22-18 100 P
TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:Sta-Kon RA 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 6308-18RA-2577C-ND | 33F1365 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminal, Female Disconnect, 0.25In, Red; Product Range Abb - Thomas & Betts |
| Gender | Female / Jack |