ABB Reducer 17S20H

Description
SEPARATE REDUCER, HOLLOW SHAFT POSITION, TIGEAR -2 REDUCER W/QUILL INPUT-SIZE 17, RATIO: 20:1, OUTPUT RPM: 88, 1.75 INCH CENTER DISTANCE, W/O BASE, ROTATION TYPE: RIGHT HAND, UPC: 782475747566. FREE 2 YEAR RADWELL WARRANTY
Description
SEPARATE REDUCER, HOLLOW SHAFT POSITION, TIGEAR -2 REDUCER W/QUILL INPUT-SIZE 17, RATIO: 20:1, OUTPUT RPM: 88, 1.75 INCH CENTER DISTANCE, W/O BASE, ROTATION TYPE: RIGHT HAND, UPC: 782475747566. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 63981376 - Radwell International
Willingboro, NJ, United States
Reducer
63981376
Reducer 63981376
SEPARATE REDUCER, HOLLOW SHAFT POSITION, TIGEAR -2 REDUCER W/QUILL INPUT-SIZE 17, RATIO: 20:1, OUTPUT RPM: 88, 1.75 INCH CENTER DISTANCE, W/O BASE, ROTATION TYPE: RIGHT HAND, UPC: 782475747566. FREE 2 YEAR RADWELL WARRANTY

SEPARATE REDUCER, HOLLOW SHAFT POSITION, TIGEAR -2 REDUCER W/QUILL INPUT-SIZE 17, RATIO: 20:1, OUTPUT RPM: 88, 1.75 INCH CENTER DISTANCE, W/O BASE, ROTATION TYPE: RIGHT HAND, UPC: 782475747566. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 63981376
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R10 Sleeve Bearing Mini Motor Gearhead - R10-200-1024 - Portescap
Specs
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1024 (X : 1)
Rated Output Torque 1.33 In-lbs (1.53 kg-cm)
View Details
GB65 120:1 Steel / Bronze - GB65-120SB - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 120 (X : 1)
Rated Output Torque 1062 In-lbs (1224 kg-cm)
View Details
Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
KHK KBX-152L, L Type, Size 15, Right Angle, KBX Bevel Box - kbx-152l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 3.97 lbs (1.8 kg)
View Details