ABB Reducer 17Q30R56

Description
REDUCER, GEAR SPEED, RIGHT ANGLE WORM, TIGEAR-2, C-FACE, QUILLED, RATIO: 30:1, 0.76HP MAX, 1750RPM, 1.0SF, TORQUE OUT 615LB MAX. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, GEAR SPEED, RIGHT ANGLE WORM, TIGEAR-2, C-FACE, QUILLED, RATIO: 30:1, 0.76HP MAX, 1750RPM, 1.0SF, TORQUE OUT 615LB MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 63996477 - Radwell International
Willingboro, NJ, United States
Reducer
63996477
Reducer 63996477
REDUCER, GEAR SPEED, RIGHT ANGLE WORM, TIGEAR-2, C-FACE, QUILLED, RATIO: 30:1, 0.76HP MAX, 1750RPM, 1.0SF, TORQUE OUT 615LB MAX. FREE 2 YEAR RADWELL WARRANTY

REDUCER, GEAR SPEED, RIGHT ANGLE WORM, TIGEAR-2, C-FACE, QUILLED, RATIO: 30:1, 0.76HP MAX, 1750RPM, 1.0SF, TORQUE OUT 615LB MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 63996477
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-1090 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 1090 (X : 1)
View Details
SIS 94:1 Composite - SIS-94C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 94 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details
KHK KBX-152T, T Type, Size 15, Right Angle, KBX Bevel Box - kbx-152t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 4.85 lbs (2.2 kg)
View Details