ABB Reducer 17Q05L56

Description
GEAR REDUCER, 5:1 RATIO, 56 MOTOR FRAME, 430 LB-INCH OUTPUT, 2.61 HP INPUT. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR REDUCER, 5:1 RATIO, 56 MOTOR FRAME, 430 LB-INCH OUTPUT, 2.61 HP INPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 63966752 - Radwell International
Willingboro, NJ, United States
Reducer
63966752
Reducer 63966752
GEAR REDUCER, 5:1 RATIO, 56 MOTOR FRAME, 430 LB-INCH OUTPUT, 2.61 HP INPUT. FREE 2 YEAR RADWELL WARRANTY

GEAR REDUCER, 5:1 RATIO, 56 MOTOR FRAME, 430 LB-INCH OUTPUT, 2.61 HP INPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 63966752
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
R10 Sleeve Bearing Mini Motor Gearhead - R10-200-256 - Portescap
Specs
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 256 (X : 1)
Rated Output Torque 1.33 In-lbs (1.53 kg-cm)
View Details
DATORKER ® Strain Wave Gearing Systems - DLC-CE Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK KBX-202T, T Type, Size 20, Right Angle, KBX Bevel Box - kbx-202t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 7.5 lbs (3.4 kg)
View Details