Thomas & Betts Corporation GFCI Duplex Receptacle 1597HGTRO

Description
DUPLEX WITH LED INDICATOR LIGHT, SELF TEST TYPE; NYLON (BODY/FACE) MATERIAL; ORANGE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POL
Description
DUPLEX WITH LED INDICATOR LIGHT, SELF TEST TYPE; NYLON (BODY/FACE) MATERIAL; ORANGE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POL

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
GFCI Duplex Receptacle
1597HGTRO
GFCI Duplex Receptacle 1597HGTRO
DUPLEX WITH LED INDICATOR LIGHT, SELF TEST TYPE; NYLON (BODY/FACE) MATERIAL; ORANGE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POL

DUPLEX WITH LED INDICATOR LIGHT, SELF TEST TYPE; NYLON (BODY/FACE) MATERIAL; ORANGE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POL

Supplier's Site

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 1597HGTRO
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 857-06/024-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-B062 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
AC Power Entry Modules - 1111810 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details
Grounding Flush Mount Dryer Outlet, 30 Amp 125V/250V 14-30R for Special Purpose - 2105M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details