DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 1597-TRWRBK |
| Product Name | GFCI Duplex Receptacle |
| Device Type | Receptacle |
| Configuration | Duplex |
| Standards / Certifications | UL; CSA |
| Voltage Rating | 125 volts |