Thomas & Betts Corporation GFCI Duplex Receptacle 1597-NTLTRNICC4

Description
LED INDICATOR LIGHT, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; NICKEL COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US) APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); BACK WIRI
Datasheet
Description
LED INDICATOR LIGHT, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; NICKEL COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US) APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); BACK WIRI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - 1597-NTLTRNICC4 - Thomas & Betts Corporation
Memphis, TN, USA
GFCI Duplex Receptacle
1597-NTLTRNICC4
GFCI Duplex Receptacle 1597-NTLTRNICC4
LED INDICATOR LIGHT, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; NICKEL COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US) APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); BACK WIRI

LED INDICATOR LIGHT, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; NICKEL COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US) APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); BACK WIRI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 1597-NTLTRNICC4
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

4.2 Amp Dual USB Charger, 21W Duplex Tamper Resistant Outlet - R1615D42AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
IP67 Watertight 15° Angled Receptacle - F51S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers