Thomas & Betts Corporation GFCI Duplex Receptacle 1597-HGW

Description
DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; WHITE COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURREN
Datasheet
Description
DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; WHITE COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURREN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - 1597-HGW - Thomas & Betts Corporation
Memphis, TN, USA
GFCI Duplex Receptacle
1597-HGW
GFCI Duplex Receptacle 1597-HGW
DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; WHITE COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURREN

DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; WHITE COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURREN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 1597-HGW
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 18.5kW (25Hp) Power Module - 25-PM2-D037 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details