Thomas & Betts Corporation Straight Blade GFCI Plug 1594-CMM

Description
RIGHT ANGLED TYPE; POLYCARBONATE MATERIAL; YELLOW COLOR; 5-15P CONFIGURATION; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 0.3 TO 0.46 INCH CORD SIZE; MANUAL RESET TYPE; APPLICABLE STANDARD NEMA WD-
Datasheet
Description
RIGHT ANGLED TYPE; POLYCARBONATE MATERIAL; YELLOW COLOR; 5-15P CONFIGURATION; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 0.3 TO 0.46 INCH CORD SIZE; MANUAL RESET TYPE; APPLICABLE STANDARD NEMA WD-
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade GFCI Plug - 1594-CMM - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade GFCI Plug
1594-CMM
Straight Blade GFCI Plug 1594-CMM
RIGHT ANGLED TYPE; POLYCARBONATE MATERIAL; YELLOW COLOR; 5-15P CONFIGURATION; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 0.3 TO 0.46 INCH CORD SIZE; MANUAL RESET TYPE; APPLICABLE STANDARD NEMA WD-

RIGHT ANGLED TYPE; POLYCARBONATE MATERIAL; YELLOW COLOR; 5-15P CONFIGURATION; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 0.3 TO 0.46 INCH CORD SIZE; MANUAL RESET TYPE; APPLICABLE STANDARD NEMA WD-

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 1594-CMM
Product Name Straight Blade GFCI Plug
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254464 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM2-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details