Thomas & Betts Corporation Straight Blade GFCI Plug 1594-ADPTM

Description
5-15P/5-15R CONFIGURATION; 3 WIRE(S); UL 498/943, UL (CANADA AND US) APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); MANUAL RESET TYPE; OVERALL DIMENSION 2.8 INCH L X 1.93 INCH W X 2.8 INCH H
Datasheet
Description
5-15P/5-15R CONFIGURATION; 3 WIRE(S); UL 498/943, UL (CANADA AND US) APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); MANUAL RESET TYPE; OVERALL DIMENSION 2.8 INCH L X 1.93 INCH W X 2.8 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade GFCI Plug - 1594-ADPTM - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade GFCI Plug
1594-ADPTM
Straight Blade GFCI Plug 1594-ADPTM
5-15P/5-15R CONFIGURATION; 3 WIRE(S); UL 498/943, UL (CANADA AND US) APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); MANUAL RESET TYPE; OVERALL DIMENSION 2.8 INCH L X 1.93 INCH W X 2.8 INCH H

5-15P/5-15R CONFIGURATION; 3 WIRE(S); UL 498/943, UL (CANADA AND US) APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); MANUAL RESET TYPE; OVERALL DIMENSION 2.8 INCH L X 1.93 INCH W X 2.8 INCH H

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 1594-ADPTM
Product Name Straight Blade GFCI Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
15A/250V North American Screw Mount Receptacle - 88284100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
Grounding Heavy Duty Angle Plug Changeable Blade, 30/50 Amp 277 Volt 7-30P/7-50P - S073050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details