ABB AB Nylon 6A 12 Way Terminal Block; No. Of Rows Abb 1512TE

Description
Nylon 6A 12 Way Terminal Block; No. of Rows:1 Row; No. of Positions:12Position s; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Pitch Spacing:8mm; Rated Current:14A; Rated Voltage:380V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
Nylon 6A 12 Way Terminal Block; No. of Rows:1 Row; No. of Positions:12Position s; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Pitch Spacing:8mm; Rated Current:14A; Rated Voltage:380V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon 6A 12 Way Terminal Block; No. Of Rows Abb - 67Y9842 - Newark, An Avnet Company
Chicago, IL, United States
Nylon 6A 12 Way Terminal Block; No. Of Rows Abb
67Y9842
Nylon 6A 12 Way Terminal Block; No. Of Rows Abb 67Y9842
Nylon 6A 12 Way Terminal Block; No. of Rows:1 Row; No. of Positions:12Position s; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Pitch Spacing:8mm; Rated Current:14A; Rated Voltage:380V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Nylon 6A 12 Way Terminal Block; No. of Rows:1 Row; No. of Positions:12Positions; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Pitch Spacing:8mm; Rated Current:14A; Rated Voltage:380V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 67Y9842
Product Name Nylon 6A 12 Way Terminal Block; No. Of Rows Abb
Mounting Options Panel Mount; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.060 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6660-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details