Thomas & Betts Corporation Terminal, Nylon Insulated Female Disconnects, Wire Range: 16-14 14RBD-18377

Description
Fully Insulated Nylon Female - 187 Series Disconnects For Wire Range 16-14 Length 0.89, Tab Size .187 x .032 , Blue Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability
Description
Fully Insulated Nylon Female - 187 Series Disconnects For Wire Range 16-14 Length 0.89, Tab Size .187 x .032 , Blue Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability

Suppliers

Company
Product
Description
Supplier Links
Terminal, Nylon Insulated Female Disconnects, Wire Range: 16-14 - 70091960 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal, Nylon Insulated Female Disconnects, Wire Range: 16-14
70091960
Terminal, Nylon Insulated Female Disconnects, Wire Range: 16-14 70091960
Fully Insulated Nylon Female - 187 Series Disconnects For Wire Range 16-14 Length 0.89, Tab Size .187 x .032 , Blue Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability

Fully Insulated Nylon Female - 187 Series Disconnects For Wire Range 16-14 Length 0.89, Tab Size .187 x .032 , Blue


Features:

  • Quick, reliable method of connection to terminal blocks and boards without the use of tools
  • Unique construction of the female disconnect offers long-term dependability
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091960
Product Name Terminal, Nylon Insulated Female Disconnects, Wire Range: 16-14
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Un-Insulated Ferrules - 2228.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
2 suppliers
Connector Contacts - 1-104480-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminal Posts - 1613705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details