Thomas & Betts Corporation Pilot Light with Lens 1475-277

Description
IVORY COLOR; UL 542 APPROVAL; 277 V VOLTAGE RATING; NEON LAMP TYPE; 6 W LAMP WATTAGE; DESPARD[R] BRAND; INCLUDES SCREW TERMINAL
Datasheet
Description
IVORY COLOR; UL 542 APPROVAL; 277 V VOLTAGE RATING; NEON LAMP TYPE; 6 W LAMP WATTAGE; DESPARD[R] BRAND; INCLUDES SCREW TERMINAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light with Lens - 1475-277 - Thomas & Betts Corporation
Memphis, TN, USA
Pilot Light with Lens
1475-277
Pilot Light with Lens 1475-277
IVORY COLOR; UL 542 APPROVAL; 277 V VOLTAGE RATING; NEON LAMP TYPE; 6 W LAMP WATTAGE; DESPARD[R] BRAND; INCLUDES SCREW TERMINAL

IVORY COLOR; UL 542 APPROVAL; 277 V VOLTAGE RATING; NEON LAMP TYPE; 6 W LAMP WATTAGE; DESPARD[R] BRAND; INCLUDES SCREW TERMINAL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Pilot Lights and Indicator Lights
Product Number 1475-277
Product Name Pilot Light with Lens
Lamp Type Neon Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302301 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
22mm Illuminated Mushroom Push Button - 2ALM6LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
22.5 mm Indicator Indicator 800L P-L - 800L-22L10R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
2 suppliers
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details