ABB AB Cable Gland Locknut, Steel, 1; Thread Size Imperial Abb Thomas & Betts 143

Description
CABLE GLAND LOCKNUT, STEEL, 1"; Thread Size - Imperial:1; Thread Size - Metric:-; Material:Steel; Locknut Plating:-; Thickness:0.203"; Product Range:-; Accessory Type:Locknut; Conduit Fitting Type:Lock Nut RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND LOCKNUT, STEEL, 1"; Thread Size - Imperial:1; Thread Size - Metric:-; Material:Steel; Locknut Plating:-; Thickness:0.203"; Product Range:-; Accessory Type:Locknut; Conduit Fitting Type:Lock Nut RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland Locknut, Steel, 1; Thread Size Imperial Abb Thomas & Betts - 94F1108 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland Locknut, Steel, 1; Thread Size Imperial Abb Thomas & Betts
94F1108
Cable Gland Locknut, Steel, 1; Thread Size Imperial Abb Thomas & Betts 94F1108
CABLE GLAND LOCKNUT, STEEL, 1"; Thread Size - Imperial:1; Thread Size - Metric:-; Material:Steel; Locknut Plating:-; Thickness:0.203"; Product Range:-; Accessory Type:Locknut; Conduit Fitting Type:Lock Nut RoHS Compliant: Yes

CABLE GLAND LOCKNUT, STEEL, 1"; Thread Size - Imperial:1; Thread Size - Metric:-; Material:Steel; Locknut Plating:-; Thickness:0.203"; Product Range:-; Accessory Type:Locknut; Conduit Fitting Type:Lock Nut RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 94F1108
Product Name Cable Gland Locknut, Steel, 1; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605020R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details