Thomas & Betts Corporation Pilot Light with Lens 1375

Description
BROWN COLOR; UL 542 APPROVAL; 125 VAC VOLTAGE RATING; NEON LAMP TYPE; 1/25 W LAMP WATTAGE; DESPARD[R] BRAND; OVERALL DIMENSION 0.75 INCH W X 1.42 INCH D X 1.25 INCH H; TERMINAL TYPE SCREW
Datasheet
Description
BROWN COLOR; UL 542 APPROVAL; 125 VAC VOLTAGE RATING; NEON LAMP TYPE; 1/25 W LAMP WATTAGE; DESPARD[R] BRAND; OVERALL DIMENSION 0.75 INCH W X 1.42 INCH D X 1.25 INCH H; TERMINAL TYPE SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light with Lens - 1375 - Thomas & Betts Corporation
Memphis, TN, USA
Pilot Light with Lens
1375
Pilot Light with Lens 1375
BROWN COLOR; UL 542 APPROVAL; 125 VAC VOLTAGE RATING; NEON LAMP TYPE; 1/25 W LAMP WATTAGE; DESPARD[R] BRAND; OVERALL DIMENSION 0.75 INCH W X 1.42 INCH D X 1.25 INCH H; TERMINAL TYPE SCREW

BROWN COLOR; UL 542 APPROVAL; 125 VAC VOLTAGE RATING; NEON LAMP TYPE; 1/25 W LAMP WATTAGE; DESPARD[R] BRAND; OVERALL DIMENSION 0.75 INCH W X 1.42 INCH D X 1.25 INCH H; TERMINAL TYPE SCREW

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Pilot Lights and Indicator Lights
Product Number 1375
Product Name Pilot Light with Lens
Lamp Type Neon Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713800 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
22 mm Plastic Pilot Light - 3PLBR5L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
3 suppliers
Pilot Light - 16496 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Red
View Details
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details