ABB Process Automation Division Terminal Block, 12 Position; No. Of Rows Abb 1275

Description
TERMINAL BLOCK, 12 POSITION; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:8mm; Rated Current:6A; Rated Voltage:450V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, 12 POSITION; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:8mm; Rated Current:6A; Rated Voltage:450V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, 12 Position; No. Of Rows Abb - 12M5955 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 12 Position; No. Of Rows Abb
12M5955
Terminal Block, 12 Position; No. Of Rows Abb 12M5955
TERMINAL BLOCK, 12 POSITION; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:8mm; Rated Current:6A; Rated Voltage:450V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

TERMINAL BLOCK, 12 POSITION; No. of Rows:2 Row; No. of Positions:12Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:8mm; Rated Current:6A; Rated Voltage:450V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12M5955
Product Name Terminal Block, 12 Position; No. Of Rows Abb
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4925-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
TNC Female to TNC Female, Adapter - 9317 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details