ABB AB
127 -- 2IN IRON CONDUIT BUSHING ABB - THOMAS & BETTS
ABB AB
2In Iron Conduit Bushing Abb - Thomas & Betts
127
Description
2IN IRON CONDUIT BUSHING
Description
2IN IRON CONDUIT BUSHING
Suppliers
2In Iron Conduit Bushing Abb - Thomas & Betts
23C9532
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
23C9532 |
|
Product Name
|
2In Iron Conduit Bushing Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details