Thomas & Betts Corporation Straight Blade Low Power Plug 123-PW

Description
PARALLEL, NON-POLARIZED TYPE; WHITE COLOR; 2 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 3/10 AMPERE CURRENT RATING; 2 POLE(S); 20/2 AWG XT (3 AMPERE), 18/2 AWG SPT-1 (10 AMPERE) CORD SIZE; SIZE 1.13 INCH L X 0.75 INCH W X 1.38 INCH H
Datasheet
Description
PARALLEL, NON-POLARIZED TYPE; WHITE COLOR; 2 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 3/10 AMPERE CURRENT RATING; 2 POLE(S); 20/2 AWG XT (3 AMPERE), 18/2 AWG SPT-1 (10 AMPERE) CORD SIZE; SIZE 1.13 INCH L X 0.75 INCH W X 1.38 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Low Power Plug - 123-PW - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Low Power Plug
123-PW
Straight Blade Low Power Plug 123-PW
PARALLEL, NON-POLARIZED TYPE; WHITE COLOR; 2 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 3/10 AMPERE CURRENT RATING; 2 POLE(S); 20/2 AWG XT (3 AMPERE), 18/2 AWG SPT-1 (10 AMPERE) CORD SIZE; SIZE 1.13 INCH L X 0.75 INCH W X 1.38 INCH H

PARALLEL, NON-POLARIZED TYPE; WHITE COLOR; 2 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 3/10 AMPERE CURRENT RATING; 2 POLE(S); 20/2 AWG XT (3 AMPERE), 18/2 AWG SPT-1 (10 AMPERE) CORD SIZE; SIZE 1.13 INCH L X 0.75 INCH W X 1.38 INCH H

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 123-PW
Product Name Straight Blade Low Power Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254379 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Grounding Flush Mount RV Outlet, 30 Amp 120V TT-30R - 2107S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
AC Power Entry Modules - 3-107-468 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details