Thomas & Betts Corporation Straight Blade Low Power Plug 123-PQC

Description
PARALLEL TYPE; BROWN COLOR; 2 WIRE(S); UL APPROVAL; 10/13 AMPERE CURRENT RATING; 2 POLE(S); 16 AWG SPT-1 (13 AMPERE), 18 AWG SPT-1/SPT-2 (18 AMPERE) CORD SIZE; SIZE 2.63 INCH DIA
Datasheet
Description
PARALLEL TYPE; BROWN COLOR; 2 WIRE(S); UL APPROVAL; 10/13 AMPERE CURRENT RATING; 2 POLE(S); 16 AWG SPT-1 (13 AMPERE), 18 AWG SPT-1/SPT-2 (18 AMPERE) CORD SIZE; SIZE 2.63 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Low Power Plug - 123-PQC - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Low Power Plug
123-PQC
Straight Blade Low Power Plug 123-PQC
PARALLEL TYPE; BROWN COLOR; 2 WIRE(S); UL APPROVAL; 10/13 AMPERE CURRENT RATING; 2 POLE(S); 16 AWG SPT-1 (13 AMPERE), 18 AWG SPT-1/SPT-2 (18 AMPERE) CORD SIZE; SIZE 2.63 INCH DIA

PARALLEL TYPE; BROWN COLOR; 2 WIRE(S); UL APPROVAL; 10/13 AMPERE CURRENT RATING; 2 POLE(S); 16 AWG SPT-1 (13 AMPERE), 18 AWG SPT-1/SPT-2 (18 AMPERE) CORD SIZE; SIZE 2.63 INCH DIA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 123-PQC
Product Name Straight Blade Low Power Plug
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Locking Plug, 15 Amp 250 Volt L6-15P Yellow with Green Neon Light - L0615P1 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details