Thomas & Betts Corporation Straight Blade Low Power Plug 123-P

Description
PARALLEL, NON-POLARIZED TYPE; BROWN COLOR; 2 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 3/10 AMPERE CURRENT RATING; 2 POLE(S); 20/2 AWG XT (3 AMPERE), 18/2 AWG SPT-1 (10 AMPERE) CORD SIZE; SIZE 1.13 INCH L X 0.75 INCH W X 1.38 INCH H
Datasheet
Description
PARALLEL, NON-POLARIZED TYPE; BROWN COLOR; 2 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 3/10 AMPERE CURRENT RATING; 2 POLE(S); 20/2 AWG XT (3 AMPERE), 18/2 AWG SPT-1 (10 AMPERE) CORD SIZE; SIZE 1.13 INCH L X 0.75 INCH W X 1.38 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Low Power Plug - 123-P - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Low Power Plug
123-P
Straight Blade Low Power Plug 123-P
PARALLEL, NON-POLARIZED TYPE; BROWN COLOR; 2 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 3/10 AMPERE CURRENT RATING; 2 POLE(S); 20/2 AWG XT (3 AMPERE), 18/2 AWG SPT-1 (10 AMPERE) CORD SIZE; SIZE 1.13 INCH L X 0.75 INCH W X 1.38 INCH H

PARALLEL, NON-POLARIZED TYPE; BROWN COLOR; 2 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 3/10 AMPERE CURRENT RATING; 2 POLE(S); 20/2 AWG XT (3 AMPERE), 18/2 AWG SPT-1 (10 AMPERE) CORD SIZE; SIZE 1.13 INCH L X 0.75 INCH W X 1.38 INCH H

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 123-P
Product Name Straight Blade Low Power Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254466 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details