ABB AB Bushing 120353

Description
BUSHING, 1.88 INCH BARREL DIAMETER, 1 INCH BORE, 2.63 INCH FLANGE DIAMETER, DUCTILE IRON MATERIAL, 3 HOLE, 3500 IN/LB TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING, 1.88 INCH BARREL DIAMETER, 1 INCH BORE, 2.63 INCH FLANGE DIAMETER, DUCTILE IRON MATERIAL, 3 HOLE, 3500 IN/LB TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 63959109 - Radwell International
Willingboro, NJ, United States
Bushing
63959109
Bushing 63959109
BUSHING, 1.88 INCH BARREL DIAMETER, 1 INCH BORE, 2.63 INCH FLANGE DIAMETER, DUCTILE IRON MATERIAL, 3 HOLE, 3500 IN/LB TORQUE. FREE 2 YEAR RADWELL WARRANTY

BUSHING, 1.88 INCH BARREL DIAMETER, 1 INCH BORE, 2.63 INCH FLANGE DIAMETER, DUCTILE IRON MATERIAL, 3 HOLE, 3500 IN/LB TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 63959109
Product Name Bushing
Bushing Type Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 518225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.7717 inch (45.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
10 mm Bore, 16 mm outside Diameter, Plain Sintered Bronze Bearing - A 7B 4MP101610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Metric
Housing Bore 0.3937 inch (10.00 mm)
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details
IRR: Inner Ring Races - IRR-7/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4375 inch (11.11 mm)
View Details