ABB AB Bushing 119184

Description
TAPER LOCKING BRUSH, 1008 X 1-IK, SINTERED STEEL MATERIAL, 1008 SERIES, 1.0000 IN BORE, 1/4 X 1/8 INCH KEYWAY. FREE 2 YEAR RADWELL WARRANTY
Description
TAPER LOCKING BRUSH, 1008 X 1-IK, SINTERED STEEL MATERIAL, 1008 SERIES, 1.0000 IN BORE, 1/4 X 1/8 INCH KEYWAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 63949925 - Radwell International
Willingboro, NJ, United States
Bushing
63949925
Bushing 63949925
TAPER LOCKING BRUSH, 1008 X 1-IK, SINTERED STEEL MATERIAL, 1008 SERIES, 1.0000 IN BORE, 1/4 X 1/8 INCH KEYWAY. FREE 2 YEAR RADWELL WARRANTY

TAPER LOCKING BRUSH, 1008 X 1-IK, SINTERED STEEL MATERIAL, 1008 SERIES, 1.0000 IN BORE, 1/4 X 1/8 INCH KEYWAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 63949925
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-6 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 6.0000 inch (152.40 mm)
View Details
Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
DU™ Cylindrical Bushes - Inch Size - 1320DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.5105 to 0.5112 inch (12.97 to 12.98 mm)
View Details
Plain Bushes - 518189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.1024 inch (28.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details