EP79 Solid Polymer Plain Bearings from GGB are engineered for a variety of applications, including automotive gears and industrial machinery such as domestic appliances and textile machines. These bearings exhibit excellent flow erosion and cavitation resistance, making them suitable for fully lubricated environments. They are also corrosion resistant in humid and saline conditions, ensuring durability in challenging environments. The bearings have a maximum static load capacity of 19,000 psi (130 N/mm¬=) and can operate at temperatures up to 500°F (260°C). They support a maximum sliding speed of 2,000 fpm (10 m/s) and have a low coefficient of friction ranging from 0.005 to 0.1. The recommended shaft surface roughness is between 8 to 32 Oºin (0.2 to 0.8 Oºm), which contributes to their performance. EP79 bearings are compliant with ELV, WEEE, and RoHS specifications, ensuring they meet environmental standards. They are available in various forms, including cylindrical bushings and flanged bearings, and can be customized to meet specific design requirements.
STRUCTURE
Thermoplastic bearing compound
CHARACTERISTICS
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 07 EP79 |
| Product Name | EP79 Solid Polymer Polymer Plain Bearings |
| Bushing Type | Sleeve; Flanged |