ABB AB Bushing 117155

Description
TAPER-LOCK BUSHING,1210 SERIES, 1.0000IN BORE, FINISHED WITH KEYWAY, 1/4 X 1/8IN KEYWAY, SINTERED STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
TAPER-LOCK BUSHING,1210 SERIES, 1.0000IN BORE, FINISHED WITH KEYWAY, 1/4 X 1/8IN KEYWAY, SINTERED STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 63936797 - Radwell International
Willingboro, NJ, United States
Bushing
63936797
Bushing 63936797
TAPER-LOCK BUSHING,1210 SERIES, 1.0000IN BORE, FINISHED WITH KEYWAY, 1/4 X 1/8IN KEYWAY, SINTERED STEEL. FREE 2 YEAR RADWELL WARRANTY

TAPER-LOCK BUSHING,1210 SERIES, 1.0000IN BORE, FINISHED WITH KEYWAY, 1/4 X 1/8IN KEYWAY, SINTERED STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 63936797
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 09 DB 17 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
Plain Bushes - 528919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.2756 inch (7.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details