Accurate Bushing Company, Inc. IRR: Inner Ring Races IRR-6-1/2

Description
Inner ring races are hardened, ground, and are used as bushings or sleeves. They are complete with radial oil holes and annular lubrication groove.
Request a Quote
Description
Inner ring races are hardened, ground, and are used as bushings or sleeves. They are complete with radial oil holes and annular lubrication groove.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IRR: Inner Ring Races - IRR-6-1/2 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
IRR: Inner Ring Races
IRR-6-1/2
IRR: Inner Ring Races IRR-6-1/2
Inner ring races are hardened, ground, and are used as bushings or sleeves. They are complete with radial oil holes and annular lubrication groove.

Inner ring races are hardened, ground, and are used as bushings or sleeves. They are complete with radial oil holes and annular lubrication groove.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number IRR-6-1/2
Product Name IRR: Inner Ring Races
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-2-1/4-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.2500 inch (57.15 mm)
View Details
IRR: Inner Ring Races - IRR-1-1/2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.5000 inch (38.10 mm)
View Details
Ancillary Bearings, GE - GE40ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Metric
Bearing ID 1.5748 inch (40.00 mm)
Bearing OD 2.4409 inch (62.00 mm)
View Details
IRR: Inner Ring Races - IRR-3-1/2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 3.5000 inch (88.90 mm)
View Details