ABB AB Bushing 117089

Description
BUSHING, SPLIT TAPER, 7/8 INCH BORE, 2 3/4 INCH OUTSIDE DIAMETER, 3.8 INCH HUB, 1 1/4 INCH OVERALL LENGTH, 3/16 X 3/32 INCH KEYWEY SIZE, SINTERED STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING, SPLIT TAPER, 7/8 INCH BORE, 2 3/4 INCH OUTSIDE DIAMETER, 3.8 INCH HUB, 1 1/4 INCH OVERALL LENGTH, 3/16 X 3/32 INCH KEYWEY SIZE, SINTERED STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 63946827 - Radwell International
Willingboro, NJ, United States
Bushing
63946827
Bushing 63946827
BUSHING, SPLIT TAPER, 7/8 INCH BORE, 2 3/4 INCH OUTSIDE DIAMETER, 3.8 INCH HUB, 1 1/4 INCH OVERALL LENGTH, 3/16 X 3/32 INCH KEYWEY SIZE, SINTERED STEEL. FREE 2 YEAR RADWELL WARRANTY

BUSHING, SPLIT TAPER, 7/8 INCH BORE, 2 3/4 INCH OUTSIDE DIAMETER, 3.8 INCH HUB, 1 1/4 INCH OVERALL LENGTH, 3/16 X 3/32 INCH KEYWEY SIZE, SINTERED STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 63946827
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bushings - UB-1375 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing OD 1.4900 inch (37.85 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Standard Pads Have Babbitt Lining; (Lined Bearing Surface)
Body Standard Pads are Steel
View Details
IRR: Inner Ring Races - IRR-3-1/4 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 3.2500 inch (82.55 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 105115DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 4.1317 to 4.1339 inch (104.95 to 105.00 mm)
View Details