Thomas & Betts Corporation Straight Blade Plug 111-GMC

Description
RUBBER MATERIAL; BLACK COLOR; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.5 INCH W X 2.69 INCH H; INCLUDES VINYL CORD CLAMP WITH INNER ASSEMBLY
Datasheet
Description
RUBBER MATERIAL; BLACK COLOR; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.5 INCH W X 2.69 INCH H; INCLUDES VINYL CORD CLAMP WITH INNER ASSEMBLY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 111-GMC - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Plug
111-GMC
Straight Blade Plug 111-GMC
RUBBER MATERIAL; BLACK COLOR; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.5 INCH W X 2.69 INCH H; INCLUDES VINYL CORD CLAMP WITH INNER ASSEMBLY

RUBBER MATERIAL; BLACK COLOR; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.5 INCH W X 2.69 INCH H; INCLUDES VINYL CORD CLAMP WITH INNER ASSEMBLY

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 111-GMC
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Industrial Power Connectors - 1365679 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details