ABB AB Fork Crimp Terminal; Crimp Connector; 12 to 10 AWG; 600 V; Copper; Vinyl; Fork 10RC-8F

Description
600 V, Vinyl Insulation, Sta-Kon® Terminals These fork terminals have extra-long PVC insulation sleeve for protection and stress relief at wire's flex point. Brazed seam barrel is serrated for high pull-out value. Terminal is high conductivity electrolytic copper, electro-tin plated. Insulation is color coded. To insure a Sta-Kon® terminal is properly plated and insulated, all our parts are put through a process which cleans and smooths the terminal of any manufacturing by-products, mainly grease, oils and sharp edges. Many competitive products do not put their
Datasheet
Description
600 V, Vinyl Insulation, Sta-Kon® Terminals These fork terminals have extra-long PVC insulation sleeve for protection and stress relief at wire's flex point. Brazed seam barrel is serrated for high pull-out value. Terminal is high conductivity electrolytic copper, electro-tin plated. Insulation is color coded. To insure a Sta-Kon® terminal is properly plated and insulated, all our parts are put through a process which cleans and smooths the terminal of any manufacturing by-products, mainly grease, oils and sharp edges. Many competitive products do not put their
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Crimp Terminal; Crimp Connector; 12 to 10 AWG; 600 V; Copper; Vinyl; Fork - 70091892 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fork Crimp Terminal; Crimp Connector; 12 to 10 AWG; 600 V; Copper; Vinyl; Fork
70091892
Fork Crimp Terminal; Crimp Connector; 12 to 10 AWG; 600 V; Copper; Vinyl; Fork 70091892
600 V, Vinyl Insulation, Sta-Kon® Terminals These fork terminals have extra-long PVC insulation sleeve for protection and stress relief at wire's flex point. Brazed seam barrel is serrated for high pull-out value. Terminal is high conductivity electrolytic copper, electro-tin plated. Insulation is color coded. To insure a Sta-Kon® terminal is properly plated and insulated, all our parts are put through a process which cleans and smooths the terminal of any manufacturing by-products, mainly grease, oils and sharp edges. Many competitive products do not put their

600 V, Vinyl Insulation, Sta-Kon® Terminals
These fork terminals have extra-long PVC insulation sleeve for protection and stress relief at wire's flex point. Brazed seam barrel is serrated for high pull-out value. Terminal is high conductivity electrolytic copper, electro-tin plated. Insulation is color coded.
To insure a Sta-Kon® terminal is properly plated and insulated, all our parts are put through a process which cleans and smooths the terminal of any manufacturing by-products, mainly grease, oils and sharp edges. Many competitive products do not put their

Supplier's Site
Terminal, Spade/fork, #8, Crimp, Yellow; Product Range Abb Thomas & Betts - 94F3069 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Yellow; Product Range Abb Thomas & Betts
94F3069
Terminal, Spade/fork, #8, Crimp, Yellow; Product Range Abb Thomas & Betts 94F3069
TERMINAL, SPADE/FORK, #8, CRIMP, YELLOW; Product Range:Sta-Kon RC Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #8, CRIMP, YELLOW; Product Range:Sta-Kon RC Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70091892 94F3069
Product Name Fork Crimp Terminal; Crimp Connector; 12 to 10 AWG; 600 V; Copper; Vinyl; Fork Terminal, Spade/fork, #8, Crimp, Yellow; Product Range Abb Thomas & Betts
Terminal Type Fork Terminal; Crimp Connector Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers