ABB AB Terminal, Spade/fork, 1/4In Crimp Yellow; Product Range Abb Thomas & Betts 10RC-14FL

Description
TERMINAL, SPADE/FORK, 1/4IN CRIMP YELLOW; Product Range:Sta-Kon RC Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl RoHS Compliant: Yes
Description
TERMINAL, SPADE/FORK, 1/4IN CRIMP YELLOW; Product Range:Sta-Kon RC Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, 1/4In Crimp Yellow; Product Range Abb Thomas & Betts - 33F1340 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, 1/4In Crimp Yellow; Product Range Abb Thomas & Betts
33F1340
Terminal, Spade/fork, 1/4In Crimp Yellow; Product Range Abb Thomas & Betts 33F1340
TERMINAL, SPADE/FORK, 1/4IN CRIMP YELLOW; Product Range:Sta-Kon RC Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, SPADE/FORK, 1/4IN CRIMP YELLOW; Product Range:Sta-Kon RC Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 33F1340
Product Name Terminal, Spade/fork, 1/4In Crimp Yellow; Product Range Abb Thomas & Betts
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2776.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Coax Contacts - 1-1393662-4 - TE Connectivity
Specs
Features RoHS
View Details
Bootlace Ferrules - 1788743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details