Thomas & Betts Corporation Terminal; Ring; Electrolytic Copper; 12-10 AWG; 1/4 in.; 1.16 in.; 10RC-14

Description
Ring Shape, Electrolytic Copper Terminal , Vinyl Insulation , Terminals STA-KON terminals and tools exceed test specifications requirements of military, UL and CSA. These ring terminals are insulated with a PVC insulation sleeve of extra length to give protection and relieve bending stress at wire's flex point. Brazed seam barrel is serrated to obtain high pull-out value. Terminal is made of high conductivity electrolytic copper, electro-tin plated. Insulation material is color coded. Terminal finish electro-tin plated.
Description
Ring Shape, Electrolytic Copper Terminal , Vinyl Insulation , Terminals STA-KON terminals and tools exceed test specifications requirements of military, UL and CSA. These ring terminals are insulated with a PVC insulation sleeve of extra length to give protection and relieve bending stress at wire's flex point. Brazed seam barrel is serrated to obtain high pull-out value. Terminal is made of high conductivity electrolytic copper, electro-tin plated. Insulation material is color coded. Terminal finish electro-tin plated.

Suppliers

Company
Product
Description
Supplier Links
Terminal; Ring; Electrolytic Copper; 12-10 AWG; 1/4 in.; 1.16 in.; - 70091841 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Ring; Electrolytic Copper; 12-10 AWG; 1/4 in.; 1.16 in.;
70091841
Terminal; Ring; Electrolytic Copper; 12-10 AWG; 1/4 in.; 1.16 in.; 70091841
Ring Shape, Electrolytic Copper Terminal , Vinyl Insulation , Terminals STA-KON terminals and tools exceed test specifications requirements of military, UL and CSA. These ring terminals are insulated with a PVC insulation sleeve of extra length to give protection and relieve bending stress at wire's flex point. Brazed seam barrel is serrated to obtain high pull-out value. Terminal is made of high conductivity electrolytic copper, electro-tin plated. Insulation material is color coded. Terminal finish electro-tin plated.

Ring Shape, Electrolytic Copper Terminal , Vinyl Insulation , Terminals
STA-KON terminals and tools exceed test specifications requirements of military, UL and CSA. These ring terminals are insulated with a PVC insulation sleeve of extra length to give protection and relieve bending stress at wire's flex point. Brazed seam barrel is serrated to obtain high pull-out value. Terminal is made of high conductivity electrolytic copper, electro-tin plated. Insulation material is color coded.
Terminal finish electro-tin plated.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091841
Product Name Terminal; Ring; Electrolytic Copper; 12-10 AWG; 1/4 in.; 1.16 in.;
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Un-Insulated Ferrules - 2276.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details