2-WIRE RELAY CONTROL APPLICATION; 4 INCH SQUARE BOX MOUNTING; 75 VA POWER RATING; LEAD WIRE, SCREW TERMINAL TYPE; 277 VAC PRIMARY VOLTAGE; 24 VAC SECONDARY VOLTAGE; OVERALL DIMENSION 4.5 INCH L X 4.25 INCH W
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Transformers |
| Product Number | 1039 |
| Product Name | Low Voltage Lighting Control Transformer |
| Category | Lighting Control Transformer |