Triad Magnetics Chassis Mount Power Control Transformers F-212Z

Description
Triad control transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements, control valves for fluids and gases, fans and blowers, electronic tubes, automatic assembly equipment, recording devices, elevators, door openers, and low voltage lamps.
Request a Quote Datasheet
Description
Triad control transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements, control valves for fluids and gases, fans and blowers, electronic tubes, automatic assembly equipment, recording devices, elevators, door openers, and low voltage lamps.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Power Control Transformers - F-212Z - Triad Magnetics
Perris, California, United States
Chassis Mount Power Control Transformers
F-212Z
Chassis Mount Power Control Transformers F-212Z
Triad control transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements, control valves for fluids and gases, fans and blowers, electronic tubes, automatic assembly equipment, recording devices, elevators, door openers, and low voltage lamps.

Triad control transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements, control valves for fluids and gases, fans and blowers, electronic tubes, automatic assembly equipment, recording devices, elevators, door openers, and low voltage lamps.

Supplier's Site
Power Transformers - 237-1931-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1931-ND
Power Transformers 237-1931-ND
PWR XFMR LAMINATED 24VA CHAS MT

PWR XFMR LAMINATED 24VA CHAS MT

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
F-212Z
Transformers - Power Transformers F-212Z
PWR XFMR LAMINATED 24VA CHAS MT

PWR XFMR LAMINATED 24VA CHAS MT

Supplier's Site
Bobbins Transformer; Chassis Mount Transformer Type Triad Magnetics - 02F1032 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Chassis Mount Transformer Type Triad Magnetics
02F1032
Bobbins Transformer; Chassis Mount Transformer Type Triad Magnetics 02F1032
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:2 x 24V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1A; Transformer Terminals:Solder LugRoHS Compliant: Yes

BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:2 x 24V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1A; Transformer Terminals:Solder LugRoHS Compliant: Yes

Supplier's Site
Transformer;24VA;Chassis;Pri:115/230V;Sec:Ser 48VCT,Par 24VCT;Lug;50/60Hz - 70218174 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;24VA;Chassis;Pri:115/230V;Sec:Ser 48VCT,Par 24VCT;Lug;50/60Hz
70218174
Transformer;24VA;Chassis;Pri:115/230V;Sec:Ser 48VCT,Par 24VCT;Lug;50/60Hz 70218174
Transformers, 115⁄230 VAC Input Voltage, Chassis Mount Chassis mount Solder lug termination Chassis mount transformers for use with relays,solenoids, small motors, pumps, fans and blowers.

Transformers, 115⁄230 VAC Input Voltage, Chassis Mount

  • Chassis mount
  • Solder lug termination
    Chassis mount transformers for use with relays,solenoids, small motors, pumps, fans and blowers.
Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Transformers Power Transformers Power Transformers Transformers Power Transformers
Product Number F-212Z 237-1931-ND F-212Z 02F1032 70218174
Product Name Chassis Mount Power Control Transformers Power Transformers Transformers - Power Transformers Bobbins Transformer; Chassis Mount Transformer Type Triad Magnetics Transformer;24VA;Chassis;Pri:115/230V;Sec:Ser 48VCT,Par 24VCT;Lug;50/60Hz
Transformer Type Industrial Control Transformer Power Transformer Laminated Core Impedance Matching Transformer; Isolation
Mounting Chassis Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts 115 to 230 volts
Output Voltage 24 volts 24 to 48 volts 24 to 48 volts 24 volts 24 to 48 volts
Power Rating (VA) 24 VA 24 VA 24 VA 24 VA
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD8-24 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 100 VA
View Details
5 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F20-300-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 10 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F6-56 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 30 VA
View Details
3 suppliers
Single Secondary Chassis Mount Power Transformers - F-313X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
3 suppliers