ABB AB
053-71814-77 -- 2IN INSULATING SLEEVE ABB - THOMAS & BETTS
ABB AB
2In Insulating Sleeve Abb - Thomas & Betts
053-71814-77
Description
2IN INSULATING SLEEVE
Description
2IN INSULATING SLEEVE
Suppliers
2In Insulating Sleeve Abb - Thomas & Betts
77H1557
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
77H1557 |
|
Product Name
|
2In Insulating Sleeve Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details