ABB AB 1In Insulating Sleeve Abb - Thomas & Betts 053-71814-74

Description
1IN INSULATING SLEEVE
Description
1IN INSULATING SLEEVE

Suppliers

Company
Product
Description
Supplier Links
1In Insulating Sleeve Abb - Thomas & Betts - 77H1554 - Newark, An Avnet Company
Chicago, IL, United States
1In Insulating Sleeve Abb - Thomas & Betts
77H1554
1In Insulating Sleeve Abb - Thomas & Betts 77H1554
1IN INSULATING SLEEVE

1IN INSULATING SLEEVE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77H1554
Product Name 1In Insulating Sleeve Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Type Inline Straight Jack - 190424(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details