Aaronia AG Attenuators 775

Description
RF Attenuators 20dB 0 Hz ~ 18 GHz
Description
RF Attenuators 20dB 0 Hz ~ 18 GHz

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 775 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
775
Attenuators 775
RF Attenuators 20dB 0 Hz ~ 18 GHz

RF Attenuators 20dB 0 Hz ~ 18 GHz

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 775
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 2237206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 70 dB
View Details
Fixed Attenuators - NFA6702 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details