Aaronia AG RF Antennas 769X

Description
10.19GHz Directional Antenna RF Antenna 380MHz ~ 20GHz 19dBi SMA Female, N Type
Datasheet
Description
10.19GHz Directional Antenna RF Antenna 380MHz ~ 20GHz 19dBi SMA Female, N Type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 769X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
769X
RF Antennas 769X
10.19GHz Directional Antenna RF Antenna 380MHz ~ 20GHz 19dBi SMA Female, N Type

10.19GHz Directional Antenna RF Antenna 380MHz ~ 20GHz 19dBi SMA Female, N Type

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 769X
Product Name RF Antennas
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers