Aaronia AG RF Antennas 768X

Description
10.34GHz Directional Antenna RF Antenna 680MHz ~ 20GHz 19dBi
Description
10.34GHz Directional Antenna RF Antenna 680MHz ~ 20GHz 19dBi

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 768X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
768X
RF Antennas 768X
10.34GHz Directional Antenna RF Antenna 680MHz ~ 20GHz 19dBi

10.34GHz Directional Antenna RF Antenna 680MHz ~ 20GHz 19dBi

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 768X
Product Name RF Antennas
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers