Aaronia AG RF Antennas 764X

Description
5.19GHz Directional Antenna RF Antenna 380MHz ~ 10GHz 44dBi SMA Female
Datasheet
Description
5.19GHz Directional Antenna RF Antenna 380MHz ~ 10GHz 44dBi SMA Female
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 764X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
764X
RF Antennas 764X
5.19GHz Directional Antenna RF Antenna 380MHz ~ 10GHz 44dBi SMA Female

5.19GHz Directional Antenna RF Antenna 380MHz ~ 10GHz 44dBi SMA Female

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 764X
Product Name RF Antennas
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers