Aaronia AG RF Antennas 763

Description
4.19GHz Directional Antenna RF Antenna 380MHz ~ 8GHz 4dBi SMA Female
Datasheet
Description
4.19GHz Directional Antenna RF Antenna 380MHz ~ 8GHz 4dBi SMA Female
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 763 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
763
RF Antennas 763
4.19GHz Directional Antenna RF Antenna 380MHz ~ 8GHz 4dBi SMA Female

4.19GHz Directional Antenna RF Antenna 380MHz ~ 8GHz 4dBi SMA Female

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 763
Product Name RF Antennas
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Log Periodic Antenna - Model SAS-512-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details