Aaronia AG RF Antennas 762X

Description
3.2GHz Directional Antenna RF Antenna 400MHz ~ 6GHz 45dBi SMA Female, N Type
Datasheet
Description
3.2GHz Directional Antenna RF Antenna 400MHz ~ 6GHz 45dBi SMA Female, N Type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 762X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
762X
RF Antennas 762X
3.2GHz Directional Antenna RF Antenna 400MHz ~ 6GHz 45dBi SMA Female, N Type

3.2GHz Directional Antenna RF Antenna 400MHz ~ 6GHz 45dBi SMA Female, N Type

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 762X
Product Name RF Antennas
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-570 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers