Aaronia AG RF Antennas 762

Description
3.2GHz Directional Antenna RF Antenna 400MHz ~ 6GHz 5dBi SMA Female, N Type
Datasheet
Description
3.2GHz Directional Antenna RF Antenna 400MHz ~ 6GHz 5dBi SMA Female, N Type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 762 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
762
RF Antennas 762
3.2GHz Directional Antenna RF Antenna 400MHz ~ 6GHz 5dBi SMA Female, N Type

3.2GHz Directional Antenna RF Antenna 400MHz ~ 6GHz 5dBi SMA Female, N Type

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 762
Product Name RF Antennas
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers