Aaronia AG RF Antennas 760XBPA

Description
1.45GHz Module RF Antenna 400MHz ~ 2.5GHz 44dBi SMA Female, N Type
Description
1.45GHz Module RF Antenna 400MHz ~ 2.5GHz 44dBi SMA Female, N Type

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 760XBPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
760XBPA
RF Antennas 760XBPA
1.45GHz Module RF Antenna 400MHz ~ 2.5GHz 44dBi SMA Female, N Type

1.45GHz Module RF Antenna 400MHz ~ 2.5GHz 44dBi SMA Female, N Type

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 760XBPA
Product Name RF Antennas
Technology Type Module
Unlock Full Specs
to access all available technical data

Similar Products

865MHz 2.5dBi Rubber Duck Antenna With 1.13mm Cable (L-10CM ) + UFL Connector - ET-8652.5R-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 865.0 MHz
Gain 2.5 dB
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antennas - 2195768-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 1573.0 to 1577.0 MHz
View Details
5 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details