Aaronia AG RF Antennas 760

Description
1.45GHz Directional Antenna RF Antenna 400MHz ~ 2.5GHz 4dBi SMA Female, N Type
Datasheet
Description
1.45GHz Directional Antenna RF Antenna 400MHz ~ 2.5GHz 4dBi SMA Female, N Type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 760 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
760
RF Antennas 760
1.45GHz Directional Antenna RF Antenna 400MHz ~ 2.5GHz 4dBi SMA Female, N Type

1.45GHz Directional Antenna RF Antenna 400MHz ~ 2.5GHz 4dBi SMA Female, N Type

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 760
Product Name RF Antennas
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers