Aaronia AG RF Antennas 751XBPA

Description
2.35GHz Module RF Antenna 700MHz ~ 4GHz 44dBi SMA Female, N Type
Description
2.35GHz Module RF Antenna 700MHz ~ 4GHz 44dBi SMA Female, N Type

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 751XBPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
751XBPA
RF Antennas 751XBPA
2.35GHz Module RF Antenna 700MHz ~ 4GHz 44dBi SMA Female, N Type

2.35GHz Module RF Antenna 700MHz ~ 4GHz 44dBi SMA Female, N Type

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 751XBPA
Product Name RF Antennas
Technology Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details